Connector
CONNECTOR, HEADER, 4POS, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90131-0762 | 6703493P | 6703493 | 01AH8821 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 4Pos, 2.54Mm; Connector Systems Molex | |
| Geometry | Straight | Straight; Straight |