Molex Connectors Ribbon & FFC 90131-0145

Description
C-GRID DR VT PN 6.75/2.90MM T -A 50CKT
Request a Quote Datasheet
Description
C-GRID DR VT PN 6.75/2.90MM T -A 50CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 90131-0145 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
90131-0145
Connectors Ribbon & FFC 90131-0145
C-GRID DR VT PN 6.75/2.90MM T -A 50CKT

C-GRID DR VT PN 6.75/2.90MM T -A 50CKT

Buy Now
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH1814 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH1814
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH1814
CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 90131-0145 01AH1814
Product Name Connectors Ribbon & FFC Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data