Molex PCB Headers 90131-0133

Description
Molex 90131-0133 Pin Header
Request a Quote Datasheet
Description
Molex 90131-0133 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6703471P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6703471P
PCB Headers 6703471P
Molex 90131-0133 Pin Header

Molex 90131-0133 Pin Header

Supplier's Site
PCB Headers - 1619443 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619443
PCB Headers 1619443
Molex 90131-0133 Pin Header

Molex 90131-0133 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Molex - 25M5902 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Molex
25M5902
Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Molex 25M5902
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 6703471P 1619443 90131-0133 25M5902
Product Name PCB Headers PCB Headers Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-2-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coax Connectors - 1052181-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coaxial Adapters - 2826939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details