Molex Rectangular Connectors - 0901303320 901303320

Description
Manufacturer: Molex, LLC Win Source Part Number: 858569-0901303320 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 880 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 090130-3320, 90130-3320, 901303320
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858569-0901303320 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 880 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 090130-3320, 90130-3320, 901303320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901303320 - 858569-0901303320 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901303320
858569-0901303320
Rectangular Connectors - 0901303320 858569-0901303320
Manufacturer: Molex, LLC Win Source Part Number: 858569-0901303320 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 880 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 090130-3320, 90130-3320, 901303320

Manufacturer: Molex, LLC
Win Source Part Number: 858569-0901303320
Series: C-Grid III 90130
Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 090130
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 880
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 090130-3320, 90130-3320, 901303320

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858569-0901303320
Product Name Rectangular Connectors - 0901303320
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BRR.2S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details