Molex Rectangular Connectors - 0901303312 901303312

Description
Manufacturer: Molex, LLC Win Source Part Number: 908658-0901303312 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 12 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1440 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 901303312, 0901303312-ND, 090130-3312, 90130-3312, WM23658
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908658-0901303312 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 12 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1440 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 901303312, 0901303312-ND, 090130-3312, 90130-3312, WM23658
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901303312 - 908658-0901303312 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901303312
908658-0901303312
Rectangular Connectors - 0901303312 908658-0901303312
Manufacturer: Molex, LLC Win Source Part Number: 908658-0901303312 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 12 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1440 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 901303312, 0901303312-ND, 090130-3312, 90130-3312, WM23658

Manufacturer: Molex, LLC
Win Source Part Number: 908658-0901303312
Series: C-Grid III 90130
Features: Connector Header Through Hole, Right Angle 12 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 090130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1440
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 901303312, 0901303312-ND, 090130-3312, 90130-3312, WM23658

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908658-0901303312
Product Name Rectangular Connectors - 0901303312
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details