Molex Rectangular Connectors - 0901303218 901303218

Description
Manufacturer: Molex, LLC Win Source Part Number: 908657-0901303218 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 18 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 901303218, 090130-3218-E, 901303218-E, WM8281, 0901303218-E, 90130-3218-E, 90130-3218, 090130-3218
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908657-0901303218 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 18 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 901303218, 090130-3218-E, 901303218-E, WM8281, 0901303218-E, 90130-3218-E, 90130-3218, 090130-3218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901303218 - 908657-0901303218 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901303218
908657-0901303218
Rectangular Connectors - 0901303218 908657-0901303218
Manufacturer: Molex, LLC Win Source Part Number: 908657-0901303218 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 18 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 901303218, 090130-3218-E, 901303218-E, WM8281, 0901303218-E, 90130-3218-E, 90130-3218, 090130-3218

Manufacturer: Molex, LLC
Win Source Part Number: 908657-0901303218
Series: C-Grid III 90130
Features: Connector Header Through Hole, Right Angle 18 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 090130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 901303218, 090130-3218-E, 901303218-E, WM8281, 0901303218-E, 90130-3218-E, 90130-3218, 090130-3218

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908657-0901303218
Product Name Rectangular Connectors - 0901303218
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data