Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 901303210

Description
Manufacturer: Molex Win Source Part Number: 1332763-0901303210 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 1,680 Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0901303210-E,90130-3 210-E,90130-3210,090 130-3210,090130-3210 -E,901303210,WM8277, 901303210-E Base Product Number: 090130 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332763-0901303210 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 1,680 Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0901303210-E,90130-3 210-E,90130-3210,090 130-3210,090130-3210 -E,901303210,WM8277, 901303210-E Base Product Number: 090130 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332763-0901303210 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332763-0901303210
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332763-0901303210
Manufacturer: Molex Win Source Part Number: 1332763-0901303210 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 1,680 Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0901303210-E,90130-3 210-E,90130-3210,090 130-3210,090130-3210 -E,901303210,WM8277, 901303210-E Base Product Number: 090130 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332763-0901303210
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Standard Package: 1,680
Mounting: Through Hole, Right Angle
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.384" (9.75mm)
Contact Shape: Square
Contact Length - Mating: 0.266" (6.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0901303210-E,90130-3210-E,90130-3210,090130-3210,090130-3210-E,901303210,WM8277,901303210-E
Base Product Number: 090130
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332763-0901303210
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - G125-96412F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details