Molex Rectangular Connectors - 0901303114 901303114

Description
Manufacturer: Molex, LLC Win Source Part Number: 908656-0901303114 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 14 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 90130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0901303114-E, 901303114, 901303114-E, WM8265, 090130-3114, 90130-3114, 23-0901303114, WM8265-ND, 090130-3114-E, 90130-3114-E
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908656-0901303114 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 14 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 90130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0901303114-E, 901303114, 901303114-E, WM8265, 090130-3114, 90130-3114, 23-0901303114, WM8265-ND, 090130-3114-E, 90130-3114-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901303114 - 908656-0901303114 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901303114
908656-0901303114
Rectangular Connectors - 0901303114 908656-0901303114
Manufacturer: Molex, LLC Win Source Part Number: 908656-0901303114 Series: C-Grid III 90130 Features: Connector Header Through Hole, Right Angle 14 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 90130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0901303114-E, 901303114, 901303114-E, WM8265, 090130-3114, 90130-3114, 23-0901303114, WM8265-ND, 090130-3114-E, 90130-3114-E

Manufacturer: Molex, LLC
Win Source Part Number: 908656-0901303114
Series: C-Grid III 90130
Features: Connector Header Through Hole, Right Angle 14 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 90130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0901303114-E, 901303114, 901303114-E, WM8265, 090130-3114, 90130-3114, 23-0901303114, WM8265-ND, 090130-3114-E, 90130-3114-E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908656-0901303114
Product Name Rectangular Connectors - 0901303114
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Rectangular Connector Contacts - 2243-264G1-LPBK-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers