Molex Rectangular Connectors - 0901301324 901301324

Description
Manufacturer: Molex, LLC Win Source Part Number: 908654-0901301324 Series: C-Grid III 90130 Features: Connector Header Through Hole 24 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 720 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 090130-1324, 90130-1324, 901301324
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908654-0901301324 Series: C-Grid III 90130 Features: Connector Header Through Hole 24 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 720 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 090130-1324, 90130-1324, 901301324
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901301324 - 908654-0901301324 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901301324
908654-0901301324
Rectangular Connectors - 0901301324 908654-0901301324
Manufacturer: Molex, LLC Win Source Part Number: 908654-0901301324 Series: C-Grid III 90130 Features: Connector Header Through Hole 24 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 090130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 720 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 090130-1324, 90130-1324, 901301324

Manufacturer: Molex, LLC
Win Source Part Number: 908654-0901301324
Series: C-Grid III 90130
Features: Connector Header Through Hole 24 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole
Family Name: 090130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 720
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 090130-1324, 90130-1324, 901301324

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908654-0901301324
Product Name Rectangular Connectors - 0901301324
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Accessories - 1124-1175-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details