Molex Rectangular Connectors - 901301212 901301212

Description
Manufacturer: Molex, LLC Win Source Part Number: 197065-901301212 Packaging: Tray Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1μin (3.00μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.429" (10.90mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197065-901301212 Packaging: Tray Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1μin (3.00μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.429" (10.90mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 901301212 - 197065-901301212 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 901301212
197065-901301212
Rectangular Connectors - 901301212 197065-901301212
Manufacturer: Molex, LLC Win Source Part Number: 197065-901301212 Packaging: Tray Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1μin (3.00μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.429" (10.90mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197065-901301212
Packaging: Tray
Number of Positions: 12
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Overall Contact Length: 0.510" (12.95mm)
Insulation Height: 0.429" (10.90mm)
Contact Shape: Square
Contact Length - Mating: 0.266" (6.75mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-901301212
Electronic Connector 316-901301212
Conn Shrouded Header (4 Sides) HDR 12 POS 2.54mm Solder ST Thru-Hole C-Grid III™ Tray Product overview: 901301212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-901301212 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 12 POS 2.54mm Solder ST Thru-Hole C-Grid III™ Tray Product overview: 901301212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-901301212 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 197065-901301212 316-901301212
Product Name Rectangular Connectors - 901301212 Electronic Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details