Molex Rectangular Connectors - 0901301110 901301110

Description
Manufacturer: Molex, LLC Win Source Part Number: 908652-0901301110 Series: C-Grid III 90130 Features: Connector Header Through Hole 10 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 90130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1680 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040 Other Part Number: 090130-1110, 090130-1110-E, 90130-1110, 901301110-E, 0901301110-E, 90130-1110-E, WM8235, 901301110
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908652-0901301110 Series: C-Grid III 90130 Features: Connector Header Through Hole 10 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 90130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1680 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040 Other Part Number: 090130-1110, 090130-1110-E, 90130-1110, 901301110-E, 0901301110-E, 90130-1110-E, WM8235, 901301110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901301110 - 908652-0901301110 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901301110
908652-0901301110
Rectangular Connectors - 0901301110 908652-0901301110
Manufacturer: Molex, LLC Win Source Part Number: 908652-0901301110 Series: C-Grid III 90130 Features: Connector Header Through Hole 10 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 90130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1680 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040 Other Part Number: 090130-1110, 090130-1110-E, 90130-1110, 901301110-E, 0901301110-E, 90130-1110-E, WM8235, 901301110

Manufacturer: Molex, LLC
Win Source Part Number: 908652-0901301110
Series: C-Grid III 90130
Features: Connector Header Through Hole 10 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole
Family Name: 90130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1680
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
Other Part Number: 090130-1110, 090130-1110-E, 90130-1110, 901301110-E, 0901301110-E, 90130-1110-E, WM8235, 901301110

Buy Now Datasheet
SMD Pre-ordered Connectors RoHS - 514-901301110 - Utmel Electronic Limited
Hong Kong, China
SMD Pre-ordered Connectors RoHS
514-901301110
SMD Pre-ordered Connectors RoHS 514-901301110
SMD Pre-ordered Connectors RoHS

SMD Pre-ordered Connectors RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 908652-0901301110 514-901301110
Product Name Rectangular Connectors - 0901301110 SMD Pre-ordered Connectors RoHS
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details