Molex Circular Connectors - Circular Connectors - Housings - 90130-3320 90130-3320

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021662-90130-3320 Number of Positions: 20 Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 20 Gender: Male Housing Material: Polyester Number of Circuits: 18 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 30320-5002HB; 90122-0930; 90663-3201; D2520-5002-AR; 90130-3220; N2520-5002RB09013033 20; 901303320; Country of Origin: SK Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (AC): 350 V Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021662-90130-3320 Number of Positions: 20 Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 20 Gender: Male Housing Material: Polyester Number of Circuits: 18 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 30320-5002HB; 90122-0930; 90663-3201; D2520-5002-AR; 90130-3220; N2520-5002RB09013033 20; 901303320; Country of Origin: SK Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (AC): 350 V Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 90130-3320 - 1021662-90130-3320 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90130-3320
1021662-90130-3320
Circular Connectors - Circular Connectors - Housings - 90130-3320 1021662-90130-3320
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021662-90130-3320 Number of Positions: 20 Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 20 Gender: Male Housing Material: Polyester Number of Circuits: 18 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 30320-5002HB; 90122-0930; 90663-3201; D2520-5002-AR; 90130-3220; N2520-5002RB09013033 20; 901303320; Country of Origin: SK Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (AC): 350 V Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021662-90130-3320
Number of Positions: 20
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 20
Gender: Male
Housing Material: Polyester
Number of Circuits: 18
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 30320-5002HB; 90122-0930; 90663-3201; D2520-5002-AR; 90130-3220; N2520-5002RB0901303320; 901303320;
Country of Origin: SK
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (AC): 350 V
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Rohs Compliant Molex - 60H4403 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Rohs Compliant Molex
60H4403
Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Rohs Compliant Molex 60H4403
Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,LOCKING MECH RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,LOCKING MECH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021662-90130-3320 90130-3320 60H4403
Product Name Circular Connectors - Circular Connectors - Housings - 90130-3320 Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details