Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189310-90130-3312
Number of Positions: 12
Pitch: 2.54 mm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 12
Gender: Male
Housing Material: Polyester
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0901303312; 901303312;
Country of Origin: SK
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 350.35 kV
Voltage Rating (DC): 350 V
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 125 °C
Rectangular Header, 12 Pos, 2.54mm, RA Solder Thru-Hole, 3A, 350V Product overview: 90130-3312 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90130-3312 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONN, HEADER, 12POS, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1189310-90130-3312 | 316-90130-3312 | 60H4401 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 90130-3312 | 3A 350V Electronic Connector | Wire-Board Conn, Header, 12Pos, 2.54Mm; Connector Systems Molex |
| Connector Type | Circular / Cylindrical Connectors | ||
| Termination | Solder | Solder | |
| Mounting | Through Hole |