CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 60H4399 |
| Product Name | Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Molex |