Molex Rectangular Connectors - 90130-3206 90130-3206

Description
Manufacturer: Molex, LLC Win Source Part Number: 052822-90130-3206 Packaging: Tray Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1μin (3.00μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 052822-90130-3206 Packaging: Tray Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1μin (3.00μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 90130-3206 - 052822-90130-3206 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 90130-3206
052822-90130-3206
Rectangular Connectors - 90130-3206 052822-90130-3206
Manufacturer: Molex, LLC Win Source Part Number: 052822-90130-3206 Packaging: Tray Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1μin (3.00μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052822-90130-3206
Packaging: Tray
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Mounting: Through Hole, Right Angle
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.384" (9.75mm)
Contact Shape: Square
Contact Length - Mating: 0.266" (6.75mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
2027-90130-3206
3A Electronic Connector 2027-90130-3206
6 Pos 2 Row RA Header, 2.54mm Pitch, 3A, Gold Plated Product overview: 90130-3206 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90130-3206 can be used for catalog matching and distributor lookup.

6 Pos 2 Row RA Header, 2.54mm Pitch, 3A, Gold Plated Product overview: 90130-3206 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90130-3206 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 3606768P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606768P
PCB Headers 3606768P
Molex 90130-3206 PCB Header

Molex 90130-3206 PCB Header

Supplier's Site
PCB Headers - 3606768 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606768
PCB Headers 3606768
Molex 90130-3206 PCB Header

Molex 90130-3206 PCB Header

Supplier's Site
PCB Headers - 1671866 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671866
PCB Headers 1671866
Molex 90130-3206 PCB Header

Molex 90130-3206 PCB Header

Supplier's Site
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex - 26M7911 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex
26M7911
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex 26M7911
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90130 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90130 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 052822-90130-3206 2027-90130-3206 90130-3206 3606768P 3606768 26M7911
Product Name Rectangular Connectors - 90130-3206 3A Electronic Connector PCB Headers PCB Headers Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Solder Through Hole Solder
Mounting Through Hole, Right Angle Through hole
Gender Male / Plug
Unlock Full Specs
to access all available technical data