Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207056-90130-3114
Number of Positions: 14
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Mating Length: 6.7564 mm
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 14
Gender: Male
Housing Material: Polyester
Number of Circuits: 14
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Number of Pins: 14
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0901303114; 901303114;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 350.35 kV
Voltage Rating (DC): 350 V
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 125 °C
WTB CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6703364P | 1671888 | 90130-3114 | 1207056-90130-3114 | 01AH1808 |
| Product Name | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 90130-3114 | Wtb Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex | |
| Geometry | Right Angle | Right Angle; Right angle | |||
| Connector Type | Wire to Board Connector | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder |