Manufacturer: Molex, LLC
Win Source Part Number: 908655-90130-3108
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Connector
8 Pos 2 Row RA Header, 2.54mm Pitch, Solder, 3A, 350V Product overview: 90130-3108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90130-3108 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 908655-90130-3108 | 90130-3108 | 316-90130-3108 | 01AH8820 |
| Product Name | Rectangular Connectors - 90130-3108 | 3A 350V Electronic Connector | Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector |