8 Pos 2 Row Header, 2.54mm Pitch, Vertical, Gold Plated Product overview: 90130-1208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90130-1208 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010793-90130-1208
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass, Copper
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 8
Gender: Male
Housing Material: Polyester
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 8
Number of Pins: 8
Plating: Tin
Working Voltage: 350 V
Categories: Circular Connectors - Housings
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 6116000-1; 87834-0619; 90130-3208; 280384-2; 10-89-7080; 104350-4; 104351-40901301208; 90130-1208.; 901301208;
Country of Origin: SK
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Max Voltage Rating (DC): 350.35 kV
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-90130-1208 | 90130-1208 | 1891411 | 3606752P | 1010793-90130-1208 | 60H4328 |
| Product Name | Electronic Connector | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 90130-1208 | Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Molex | |
| Termination | Through Hole | Solder | Through Hole | Through Hole Straight | ||
| Voltage Rating | 350 volts | 350 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |