Molex Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex 90130-1118

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 18Pos, 2Row, 2.54Mm from Molex is a dual-row, vertical, shrouded header designed for wire-to-board applications. It features 18 circuits and is fully loaded, with a pitch of 2.54mm. The connector is constructed with a black polyester resin and has brass metal components plated with tin, ensuring durability and reliability. This connector supports a maximum current of 3.0A per contact and can handle voltages up to 350V AC/DC. It is rated for a temperature range of -55°C to +125°C and has a maximum mating cycle durability of 30 cycles. The connector is not stackable and does not have a PCB locator or retention features. It is packaged in trays and is compliant with RoHS standards. Engineers considering this product should note its suitability for applications requiring reliable signal connections in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 18Pos, 2Row, 2.54Mm from Molex is a dual-row, vertical, shrouded header designed for wire-to-board applications. It features 18 circuits and is fully loaded, with a pitch of 2.54mm. The connector is constructed with a black polyester resin and has brass metal components plated with tin, ensuring durability and reliability. This connector supports a maximum current of 3.0A per contact and can handle voltages up to 350V AC/DC. It is rated for a temperature range of -55°C to +125°C and has a maximum mating cycle durability of 30 cycles. The connector is not stackable and does not have a PCB locator or retention features. It is packaged in trays and is compliant with RoHS standards. Engineers considering this product should note its suitability for applications requiring reliable signal connections in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH1801 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH1801
Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH1801
CONNECTOR, HEADER, 18POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90130 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90130 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 90130-1118 01AH1801
Product Name Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data