Molex PCB Headers 90130-1110

Description
Molex 90130-1110 PCB Header
Request a Quote Datasheet
Description
Molex 90130-1110 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6703272 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6703272
PCB Headers 6703272
Molex 90130-1110 PCB Header

Molex 90130-1110 PCB Header

Supplier's Site
PCB Headers - 6703272P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6703272P
PCB Headers 6703272P
Molex 90130-1110 PCB Header

Molex 90130-1110 PCB Header

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 90130-1110 - 1024325-90130-1110 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90130-1110
1024325-90130-1110
Circular Connectors - Circular Connectors - Housings - 90130-1110 1024325-90130-1110
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024325-90130-1110 Number of Positions: 10 Pitch: 2.54 mm Color: Black Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 10 Gender: Male Housing Material: Polyester Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Housing Color: Black Number of Pins: 10 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 70246-1001; D3793-5302-AR; 826944-5; 5499160-1; 5499922-1; 70247-10540901301110 ; 90130-1110.; 901301110; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV Voltage Rating (DC): 350 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024325-90130-1110
Number of Positions: 10
Pitch: 2.54 mm
Color: Black
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 10
Gender: Male
Housing Material: Polyester
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Number of Pins: 10
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 70246-1001; D3793-5302-AR; 826944-5; 5499160-1; 5499922-1; 70247-10540901301110; 90130-1110.; 901301110;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Max Voltage Rating (DC): 350.35 kV
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
3A 350V Electronic Connector
316-90130-1110
3A 350V Electronic Connector 316-90130-1110
10 Pos 2 Row Male Header, 2.54mm Pitch, 3A, 350V Product overview: 90130-1110 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90130-1110 can be used for catalog matching and distributor lookup.

10 Pos 2 Row Male Header, 2.54mm Pitch, 3A, 350V Product overview: 90130-1110 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90130-1110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
C-Grid Shrd Hdr Dr Vt Tn-A 10/10 Rohs Compliant Molex - 26AC8911 - Newark, An Avnet Company
Chicago, IL, United States
C-Grid Shrd Hdr Dr Vt Tn-A 10/10 Rohs Compliant Molex
26AC8911
C-Grid Shrd Hdr Dr Vt Tn-A 10/10 Rohs Compliant Molex 26AC8911
C-GRID SHRD HDR DR VT TN-A 10/10 ROHS COMPLIANT: YES

C-GRID SHRD HDR DR VT TN-A 10/10 ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex - 94M2786 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex
94M2786
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex 94M2786
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90130 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90130 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6703272 6703272P 1024325-90130-1110 316-90130-1110 26AC8911
Product Name PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 90130-1110 3A 350V Electronic Connector C-Grid Shrd Hdr Dr Vt Tn-A 10/10 Rohs Compliant Molex
Connector Type Wire to Board Connector Circular / Cylindrical Connectors
Geometry Straight; Straight Straight
Termination Solder Through Hole Through Hole
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

F (M) St. Connector for HLF 200 Cable - ET-FMS-6 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type F
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 5464976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052720-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details