Molex Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Product Range Molex 90123-0124

Description
CONNECTOR, RCPT, 24POS, 1ROW, 2.54MM; Product Range:C-Grid III 90123; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:797582022, 797582023 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 24POS, 1ROW, 2.54MM; Product Range:C-Grid III 90123; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:797582022, 797582023 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Product Range Molex - 25M5867 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Product Range Molex
25M5867
Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Product Range Molex 25M5867
CONNECTOR, RCPT, 24POS, 1ROW, 2.54MM; Product Range:C-Grid III 90123; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:797582022, 797582023 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 1ROW, 2.54MM; Product Range:C-Grid III 90123; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:2.54mm; For Use With:797582022, 797582023 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M5867
Product Name Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details