Molex Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Molex 90123-0103

Description
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Product Range:C-Grid III 90123; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:797582022, 797582023 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Product Range:C-Grid III 90123; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:797582022, 797582023 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Molex - 86H9306 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Molex
86H9306
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Molex 86H9306
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Product Range:C-Grid III 90123; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:797582022, 797582023 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Product Range:C-Grid III 90123; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:797582022, 797582023 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86H9306
Product Name Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details