The Molex 26M7897 is a C-Grid III,Ñ¢ header designed for PCB applications, featuring a 2.54mm pitch and a dual-row configuration with 16 circuits. It has a right-angle orientation and is suitable for signal and wire-to-board connections. The connector is constructed with brass metal and has selective gold plating on the mating area, while the termination area is tin-plated. It operates within a temperature range of -55°C to +125°C and can handle a maximum current of 3.0A per contact and a maximum voltage of 350V. The connector is compliant with RoHS standards and is packaged in trays for convenience.
Connector
Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90122-0768 | 3606566P | 1671915 | 26M7897 |
| Product Name | PCB Headers | PCB Headers | Connector Systems Molex | |
| Geometry | Right Angle | Right Angle; Right angle |