Molex PCB Headers 90122-0766

Description
Molex 90122-0766 Pin Header
Request a Quote Datasheet
Description
Molex 90122-0766 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 3606572 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606572
PCB Headers 3606572
Molex 90122-0766 Pin Header

Molex 90122-0766 Pin Header

Supplier's Site
PCB Headers - 3606572P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606572P
PCB Headers 3606572P
Molex 90122-0766 Pin Header

Molex 90122-0766 Pin Header

Supplier's Site
PCB Headers - 1619450 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619450
PCB Headers 1619450
Molex 90122-0766 Pin Header

Molex 90122-0766 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Systems Molex - 26M7895 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
26M7895
Connector Systems Molex 26M7895
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90122 Series; Connector Shroud:-; Contact Material:- RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90122 Series; Connector Shroud:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3606572 3606572P 90122-0766 26M7895
Product Name PCB Headers PCB Headers Connector Systems Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79048-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Assortment of plugs - NEKM-C-8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details