The Molex Connector Header, part number 25M5842, features a 2.54mm pitch and is designed with 30 positions in a dual-row configuration. It has a right-angle orientation and is suitable for through-hole mounting. The connector is constructed from brass with a tin plating for both mating and termination interfaces, ensuring reliable electrical connections. It can handle a maximum current of 3.0A per contact and a maximum voltage of 350V. The operating temperature range is from -55°C to +125°C. This product is RoHS compliant and comes packaged in trays. It is part of the C-Grid III,Ñ¢ series, which is intended for signal and wire-to-board applications.
Connector
CONNECTOR, HEADER, 30POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90122-0135 | 25M5842 |
| Product Name | Connector, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Molex |