Connector
10 Pos 2 Row RA Header, 2.54mm Pitch, Solder, Male Product overview: 90122-0125 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90122-0125 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041567-90122-0125
Number of Positions: 10
Pitch: 2.54 mm
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 10
Gender: Male
Housing Material: Polyester
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 20 mΩ
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 90130-3110; 90131-0125; TSW-105-08-T-D-RA; 30310-5002HB; M20-9950546; M20-9700546090122012
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90122-0125 | 316-90122-0125 | 1041567-90122-0125 | 01AH1792 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 90122-0125 | Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex | |
| Gender | Male / Plug | |||
| Termination | Solder | Solder | ||
| Voltage Rating | 350 volts | 350 volts |