The Connector, Header, 8Pos, 2Row, 2.54Mm from Molex is a dual-row header designed for wire-to-board applications. It features a pitch of 2.54mm and accommodates up to 8 circuits. The connector is constructed with a right-angle orientation and has a through-hole termination style. The metal components are made of brass with a tin plating, while the resin is polyester. It operates within a temperature range of -55°C to +125°C and can handle a maximum current of 3.0A per contact and a maximum voltage of 350V. The product is compliant with RoHS standards and is packaged in trays for distribution.
Connector
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 90122-0124 | 25M5836 |
| Product Name | Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector |