Connector
BTB CONN, HEADER, 9POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90121 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90121-0769 | 25M5831 |
| Product Name | Btb Conn, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex |