Molex PCB Headers 90121-0768

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 1671892 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671892
PCB Headers 1671892
Molex 90121-0768 Pin Header

Molex 90121-0768 Pin Header

Supplier's Site
PCB Headers - 3606409P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606409P
PCB Headers 3606409P
Molex 90121-0768 Pin Header

Molex 90121-0768 Pin Header

Supplier's Site
PCB Headers - 3606409 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606409
PCB Headers 3606409
Molex 90121-0768 Pin Header

Molex 90121-0768 Pin Header

Supplier's Site
Btb Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex - 26M7884 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
26M7884
Btb Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex 26M7884
BTB CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90121 Series RoHS Compliant: Yes

BTB CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90121 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Right Angle, C-Grid Iii 90121 Series, Through Hole, Header, 8, 2.54 Mm Molex - 94M2726 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, C-Grid Iii 90121 Series, Through Hole, Header, 8, 2.54 Mm Molex
94M2726
Wire-To-Board Connector, Right Angle, C-Grid Iii 90121 Series, Through Hole, Header, 8, 2.54 Mm Molex 94M2726
Wire-To-Board Connector, Right Angle, C-Grid III 90121 Series, Through Hole, Header, 8, 2.54 mm

Wire-To-Board Connector, Right Angle, C-Grid III 90121 Series, Through Hole, Header, 8, 2.54 mm

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90121-0768 1671892 3606409P 26M7884 94M2726
Product Name PCB Headers PCB Headers Btb Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex Wire-To-Board Connector, Right Angle, C-Grid Iii 90121 Series, Through Hole, Header, 8, 2.54 Mm Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details