Molex Connectors Power 90121-0763

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Power - 90121-0763 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
90121-0763
Connectors Power 90121-0763
C-GRID SR RA PN 6.75/2.90MM A -E 3CKT

C-GRID SR RA PN 6.75/2.90MM A -E 3CKT

Buy Now
PCB Headers - 3606437P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606437P
PCB Headers 3606437P
Molex 90121-0763 Pin Header

Molex 90121-0763 Pin Header

Supplier's Site
PCB Headers - 3606437 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606437
PCB Headers 3606437
Molex 90121-0763 Pin Header

Molex 90121-0763 Pin Header

Supplier's Site
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 26M7882 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
26M7882
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 26M7882
BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90121 Series RoHS Compliant: Yes

BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 90121-0763 90121-0763 3606437P 3606437 26M7882
Product Name Connectors Power PCB Headers PCB Headers Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Geometry Right Angle Right Angle; Right angle
Unlock Full Specs
to access all available technical data