C-GRID SR RA PN 6.75/2.90MM T -A 8CKT
Connector
BTB CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90121 Series RoHS Compliant: Yes
C-GRID SR RA PN 6.75/2.90MM TN-A 8CKT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90121-0128 | 90121-0128 | 01AH1789 |
| Product Name | Connectors | Btb Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex |