Molex Rectangular Connectors - 0901200923 901200923

Description
Manufacturer: Molex, LLC Win Source Part Number: 908650-0901200923 Series: C-Grid III 90120 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 3 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 090120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 090120-0923, 0901200923-ND, 90120-0923, 901200923, WM12813
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908650-0901200923 Series: C-Grid III 90120 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 3 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 090120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 090120-0923, 0901200923-ND, 90120-0923, 901200923, WM12813
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901200923 - 908650-0901200923 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901200923
908650-0901200923
Rectangular Connectors - 0901200923 908650-0901200923
Manufacturer: Molex, LLC Win Source Part Number: 908650-0901200923 Series: C-Grid III 90120 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 3 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 090120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 090120-0923, 0901200923-ND, 90120-0923, 901200923, WM12813

Manufacturer: Molex, LLC
Win Source Part Number: 908650-0901200923
Series: C-Grid III 90120
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 3 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole
Family Name: 090120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 090120-0923, 0901200923-ND, 90120-0923, 901200923, WM12813

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908650-0901200923
Product Name Rectangular Connectors - 0901200923
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details