Connector
CONNECTOR, HEADER, 2POS, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90120 Series RoHS Compliant: Yes
CGrid SR Vt Pn 675290mm AuG 2Ckt RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90120-1082 | 01AH8816 |
| Product Name | Connector, Header, 2Pos, 2.54Mm; Connector Systems Molex |