Molex PCB Headers 90120-0768

Description
Molex 90120-0768 Pin Header
Request a Quote
Description
Molex 90120-0768 Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 3606291 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606291
PCB Headers 3606291
Molex 90120-0768 Pin Header

Molex 90120-0768 Pin Header

Supplier's Site
PCB Headers - 3606291P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606291P
PCB Headers 3606291P
Molex 90120-0768 Pin Header

Molex 90120-0768 Pin Header

Supplier's Site
PCB Headers - 1671900 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671900
PCB Headers 1671900
Molex 90120-0768 Pin Header

Molex 90120-0768 Pin Header

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 90120-0768 - 1013672-90120-0768 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90120-0768
1013672-90120-0768
Circular Connectors - Circular Connectors - Housings - 90120-0768 1013672-90120-0768
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013672-90120-0768 Packaging: Bulk Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Contact Material: Brass, Copper Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 8 Gender: Male Housing Material: Polyester Number of Circuits: 7 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Material: Glass, Polyester Number of Poles: 8 Number of Pins: 8 Plating: Nickel Working Voltage: 350 V Categories: Circular Connectors - Housings Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 3-641215-8; 22-11-2082; TSW-108-07-G-S; 22-28-4084; 22-28-4086; TSW-108-07-L-S; TSW-108-14-L-S090120 0768; 901200768; Country of Origin: SK Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV Voltage Rating (DC): 350 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013672-90120-0768
Packaging: Bulk
Number of Positions: 8
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass, Copper
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 8
Gender: Male
Housing Material: Polyester
Number of Circuits: 7
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 8
Number of Pins: 8
Plating: Nickel
Working Voltage: 350 V
Categories: Circular Connectors - Housings
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 3-641215-8; 22-11-2082; TSW-108-07-G-S; 22-28-4084; 22-28-4086; TSW-108-07-L-S; TSW-108-14-L-S0901200768; 901200768;
Country of Origin: SK
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Max Voltage Rating (DC): 350.35 kV
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3606291 3606291P 1013672-90120-0768
Product Name PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 90120-0768
Connector Type Wire to Board Connector Circular / Cylindrical Connectors
Geometry Straight; Straight Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details