Molex Conn, Header, 7Pos, 1Row, 2.54Mm Rohs Compliant Molex 90120-0767

Description
CONN, HEADER, 7POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
Description
CONN, HEADER, 7POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 7Pos, 1Row, 2.54Mm Rohs Compliant Molex - 92AJ7886 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 7Pos, 1Row, 2.54Mm Rohs Compliant Molex
92AJ7886
Conn, Header, 7Pos, 1Row, 2.54Mm Rohs Compliant Molex 92AJ7886
CONN, HEADER, 7POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

CONN, HEADER, 7POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Btb Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex - 25M5814 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex
25M5814
Btb Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex 25M5814
BTB CONN, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90120 Series; Gender:Header RoHS Compliant: Yes

BTB CONN, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90120 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 92AJ7886 25M5814
Product Name Conn, Header, 7Pos, 1Row, 2.54Mm Rohs Compliant Molex Btb Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103186-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details