Molex Connectors 90120-0762

Description
C-GRID SR VT PN 6.75/2.90MM AU
Request a Quote Datasheet
Description
C-GRID SR VT PN 6.75/2.90MM AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 90120-0762 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
90120-0762
Connectors 90120-0762
C-GRID SR VT PN 6.75/2.90MM AU

C-GRID SR VT PN 6.75/2.90MM AU

Buy Now
PCB Headers - 1888761 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1888761
PCB Headers 1888761
Molex 90120-0762 Pin Header

Molex 90120-0762 Pin Header

Supplier's Site
PCB Headers - 3606241 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606241
PCB Headers 3606241
Molex 90120-0762 Pin Header

Molex 90120-0762 Pin Header

Supplier's Site
PCB Headers - 3606241P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3606241P
PCB Headers 3606241P
Molex 90120-0762 Pin Header

Molex 90120-0762 Pin Header

Supplier's Site
Singapore, Singapore
3A 350V Electronic Connector
316-90120-0762
3A 350V Electronic Connector 316-90120-0762
2 Pos 1 Row Header, 2.54mm Pitch, Straight, 3A, 350V, Gold Plated Product overview: 90120-0762 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90120-0762 can be used for catalog matching and distributor lookup.

2 Pos 1 Row Header, 2.54mm Pitch, Straight, 3A, 350V, Gold Plated Product overview: 90120-0762 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90120-0762 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 90120-0762 - 908649-90120-0762 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 90120-0762
908649-90120-0762
Rectangular Connectors - 90120-0762 908649-90120-0762
Manufacturer: Molex, LLC Win Source Part Number: 908649-90120-0762 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 908649-90120-0762
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 60H4177 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
60H4177
Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 60H4177
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90120 Series RoHS Compliant: Yes

BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90120 Series RoHS Compliant: Yes

Supplier's Site
Cgrid Sr Vt Pn 675290Mm Aue 2Ckt Rohs Compliant Molex - 80AH1238 - Newark, An Avnet Company
Chicago, IL, United States
Cgrid Sr Vt Pn 675290Mm Aue 2Ckt Rohs Compliant Molex
80AH1238
Cgrid Sr Vt Pn 675290Mm Aue 2Ckt Rohs Compliant Molex 80AH1238
CGRID SR VT PN 675290MM AUE 2CKT ROHS COMPLIANT: YES

CGRID SR VT PN 675290MM AUE 2CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90120-0762 1888761 3606241P 316-90120-0762 90120-0762 908649-90120-0762 60H4177 80AH1238
Product Name Connectors PCB Headers PCB Headers 3A 350V Electronic Connector Rectangular Connectors - 90120-0762 Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex Cgrid Sr Vt Pn 675290Mm Aue 2Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Straight; Straight Straight
Termination Solder Through Hole Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details