Molex PCB Headers 90120-0124

Description
Molex 90120-0124 Pin Header
Request a Quote
Description
Molex 90120-0124 Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6705032P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705032P
PCB Headers 6705032P
Molex 90120-0124 Pin Header

Molex 90120-0124 Pin Header

Supplier's Site
PCB Headers - 6705032 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705032
PCB Headers 6705032
Molex 90120-0124 Pin Header

Molex 90120-0124 Pin Header

Supplier's Site
Connectors - 90120-0124 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
90120-0124
Connectors 90120-0124
C-GRID SR VT PN 6.75/2.90MM TN

C-GRID SR VT PN 6.75/2.90MM TN

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex - 25M5803 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
25M5803
Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 25M5803
BTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90120 Series RoHS Compliant: Yes

BTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90120 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 6705032P 6705032 90120-0124 90120-0124 25M5803
Product Name PCB Headers PCB Headers Connectors Btb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1051081-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers