The Molex Connector, Header, 1Pos, 1Row (part number 55M8062) is a single-row, vertical header designed for signal and wire-to-board applications. It features a 2.54mm pitch and is constructed with a brass metal material, plated with tin for both mating and termination interfaces. The connector supports a maximum current of 3.0A and a voltage rating of 350V AC/DC. This component has a durability rating of 30 mating cycles and operates within a temperature range of -55°C to +125°C. It is compliant with RoHS standards and has a flammability rating of 94V-0. The connector is packaged in trays and is suitable for through-hole termination. It is important to note that this connector does not have keying features, is not stackable, and is not surface mount compatible.
Connector
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Signal, Wire to Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90120 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90120-0121 | 55M8062 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Molex |