Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 901190110

Description
Manufacturer: Molex Win Source Part Number: 1333447-0901190110 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0901190110-C,9011901 10-C,WM2580TR,090119 -0110-C,90119-0110,9 0119-0110-C,090119-0 110,Q8464037T,901190 110,WM2580CT Base Product Number: 090119 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333447-0901190110 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0901190110-C,9011901 10-C,WM2580TR,090119 -0110-C,90119-0110,9 0119-0110-C,090119-0 110,Q8464037T,901190 110,WM2580CT Base Product Number: 090119 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333447-0901190110 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333447-0901190110
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333447-0901190110
Manufacturer: Molex Win Source Part Number: 1333447-0901190110 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0901190110-C,9011901 10-C,WM2580TR,090119 -0110-C,90119-0110,9 0119-0110-C,090119-0 110,Q8464037T,901190 110,WM2580CT Base Product Number: 090119 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333447-0901190110
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Wire Gauge: 22-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0901190110-C,901190110-C,WM2580TR,090119-0110-C,90119-0110,90119-0110-C,090119-0110,Q8464037T,901190110,WM2580CT
Base Product Number: 090119
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333447-0901190110
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details