Connector
CONTACT, FEMALE, 28-26AWG, CRIMP; Product Range:90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Termination:Crimp RoHS Compliant: Yes
CONTACT, SOCKET, 26AWG, CRIMP; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes
CGRID TERM FEM CRP LP SNA 2628AWG ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 90119-2120 | 74C0205 | 80AH1235 |
| Product Name | Contact, Female, 28-26Awg, Crimp; Product Range Molex | Cgrid Term Fem Crp Lp Sna 2628Awg Rohs Compliant Molex | |
| Termination | Crimp |