Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017501-90119-2109
Packaging: Bulk
Pitch: 2.54 mm
Connector Type: Connector, Crimp, PCB, Signal
Number of Rows: 2
Termination: Crimp
Contact Material: Bronze
Current Rating: 3 A
Number of Contacts: 8
Gender: Female
Length: 15.65 mm
Shielding: Unshielded
Housing Material: Polyester
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 20 mΩ
Insulation: Non-Insulated
Height: 1.9 mm
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 485016-1; 43030-0001; 02-08-1102; 3-770565-2; 353249-2; 08-52-0112; 42067-1090119-2109; 0901192109; 901192109;
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.1 mm
Lead Free: Yes
Mount: Cable, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (AC): 550 V
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Max Current Rating: 3 A
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 24 AWG
Connector
C-GRID TERM FEM CRP LP SN-A 2 /24AWG
Contact, C-Grid IIIT, 90119 Series, Socket, 24 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1017501-90119-2109 | 90119-2109 | 90119-2109 | 64T4945 | 26C0190 |
| Product Name | Terminals - 90119-2109 | Connectors Ribbon & FFC | Contact, C-Grid Iiit, 90119 Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex | Contact, Socket, 22Awg, Crimp; Product Range Molex | |
| Termination | Crimp | Crimp |