Molex Contact, Socket, 26Awg, Crimp; Product Range Molex 90119-0122

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 26Awg, Crimp; Product Range Molex - 94M2653 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26Awg, Crimp; Product Range Molex
94M2653
Contact, Socket, 26Awg, Crimp; Product Range Molex 94M2653
CONTACT, SOCKET, 26AWG, CRIMP; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26AWG, CRIMP; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 26Awg; Product Range Molex - 01AH8813 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 26Awg; Product Range Molex
01AH8813
Contact, Socket, Crimp, 26Awg; Product Range Molex 01AH8813
CONTACT, SOCKET, CRIMP, 26AWG; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex C-Grid III 90156, 90123, RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 26AWG; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex C-Grid III 90156, 90123, RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 26Awg; Product Range Molex - 26AH1107 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 26Awg; Product Range Molex
26AH1107
Contact, Socket, Crimp, 26Awg; Product Range Molex 26AH1107
CONTACT, SOCKET, CRIMP, 26AWG; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex C-Grid III 90156, 90123, RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 26AWG; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex C-Grid III 90156, 90123, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90119-0122 94M2653 01AH8813
Product Name Contact, Socket, 26Awg, Crimp; Product Range Molex Contact, Socket, Crimp, 26Awg; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details