Molex Connectors Crimp Terminals, Splices, Lugs - Unreviewed 90119-0110

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 90119-0110 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
90119-0110
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 90119-0110
CUT STRIP C-GRID TERM FEM CRP

CUT STRIP C-GRID TERM FEM CRP

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 25H9458 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
25H9458
Contact, Socket, 22Awg, Crimp; Product Range Molex 25H9458
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:C-Grid III 90119 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, C-Grid Iiit, 90119 Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 67X3451 - Newark, An Avnet Company
Chicago, IL, United States
Contact, C-Grid Iiit, 90119 Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
67X3451
Contact, C-Grid Iiit, 90119 Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 67X3451
Contact, C-Grid IIIT, 90119 Series, Socket, 24 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, C-Grid IIIT, 90119 Series, Socket, 24 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90119-0110 90119-0110 25H9458 67X3451
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, C-Grid Iiit, 90119 Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details