Molex Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Molex 9/7/5056

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:KK 156 7660; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:Molex KK 156 7660 Series Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:KK 156 7660; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:Molex KK 156 7660 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Molex - 24M9924 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Molex
24M9924
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Molex 24M9924
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:KK 156 7660; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:Molex KK 156 7660 Series Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:KK 156 7660; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:3.96mm; For Use With:Molex KK 156 7660 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M9924
Product Name Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCB Headers - 1224712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details