Molex Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Molex 9/6/2116

Description
WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 3.96MM; Product Range:KK 7660; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:Molex KK 7660 Series Contacts; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 3.96MM; Product Range:KK 7660; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:Molex KK 7660 Series Contacts; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Molex - 24M9916 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Molex
24M9916
Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Molex 24M9916
WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 3.96MM; Product Range:KK 7660; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:Molex KK 7660 Series Contacts; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 3.96MM; Product Range:KK 7660; Gender:Receptacle; No. of Positions:11Positions; Pitch Spacing:3.96mm; For Use With:Molex KK 7660 Series Contacts; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24M9916
Product Name Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details