I forgot my password.
Don't have an account?
PLUG AND SOCKET CONNECTOR; Product Range:-; No. of Contacts:12Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:-; Contact Plating:-; Contact Material: