Molex Industrial Circular, Rcpt, 4Pos, Panel; Product Range Molex 8R4E30E03C3003

Description
INDUSTRIAL CIRCULAR, RCPT, 4POS, PANEL; Product Range:Micro-Change 120011 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
INDUSTRIAL CIRCULAR, RCPT, 4POS, PANEL; Product Range:Micro-Change 120011 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 4Pos, Panel; Product Range Molex - 12N2600 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 4Pos, Panel; Product Range Molex
12N2600
Industrial Circular, Rcpt, 4Pos, Panel; Product Range Molex 12N2600
INDUSTRIAL CIRCULAR, RCPT, 4POS, PANEL; Product Range:Micro-Change 120011 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 4POS, PANEL; Product Range:Micro-Change 120011 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site
Mmc-4P-Fe-Rec-M14-0.3M-Pvc Rohs Compliant Molex - 78AC2444 - Newark, An Avnet Company
Chicago, IL, United States
Mmc-4P-Fe-Rec-M14-0.3M-Pvc Rohs Compliant Molex
78AC2444
Mmc-4P-Fe-Rec-M14-0.3M-Pvc Rohs Compliant Molex 78AC2444
MMC-4P-FE-REC-M14-0. 3M-PVC ROHS COMPLIANT: YES

MMC-4P-FE-REC-M14-0.3M-PVC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 12N2600 78AC2444
Product Name Industrial Circular, Rcpt, 4Pos, Panel; Product Range Molex Mmc-4P-Fe-Rec-M14-0.3M-Pvc Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details