Molex Micro-Change (M12) Single Keyway with PG 7 Cable Fitting, 8A4006-31 8A4006-31

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Micro-Change (M12) Single Keyway with PG 7 Cable Fitting, 8A4006-31 - 70069094 - Allied Electronics, Inc.
Fort Worth, TX, USA
Micro-Change (M12) Single Keyway with PG 7 Cable Fitting, 8A4006-31
70069094
Micro-Change (M12) Single Keyway with PG 7 Cable Fitting, 8A4006-31 70069094
Micro-Change (M12) Single Keyway with PG 7 Cable Fitting, 8A4006-31

Micro-Change (M12) Single Keyway with PG 7 Cable Fitting, 8A4006-31

Supplier's Site
Circular Connector, Plug M12, 4 Position, Size Pg7, Cable; Product Range Molex - 12N2594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug M12, 4 Position, Size Pg7, Cable; Product Range Molex
12N2594
Circular Connector, Plug M12, 4 Position, Size Pg7, Cable; Product Range Molex 12N2594
CIRCULAR CONNECTOR, PLUG M12, 4 POSITION, SIZE PG7, CABLE; Product Range:Micro-Change Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG M12, 4 POSITION, SIZE PG7, CABLE; Product Range:Micro-Change Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8A4006-31 70069094 12N2594
Product Name Micro-Change (M12) Single Keyway with PG 7 Cable Fitting, 8A4006-31 Circular Connector, Plug M12, 4 Position, Size Pg7, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products