SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:Micro-Change 8A4000 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12N2593 |
| Product Name | Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Molex |
| Gender | Female / Jack |