Molex Circular Connector, Receptacle M12, 4 Position, Size Pg7, Cable; Product Range Molex 8A4000-315

Description
CIRCULAR CONNECTOR, RECEPTACLE M12, 4 POSITION, SIZE PG7, CABLE; Product Range:Micro-Change Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE M12, 4 POSITION, SIZE PG7, CABLE; Product Range:Micro-Change Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle M12, 4 Position, Size Pg7, Cable; Product Range Molex - 12N2591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle M12, 4 Position, Size Pg7, Cable; Product Range Molex
12N2591
Circular Connector, Receptacle M12, 4 Position, Size Pg7, Cable; Product Range Molex 12N2591
CIRCULAR CONNECTOR, RECEPTACLE M12, 4 POSITION, SIZE PG7, CABLE; Product Range:Micro-Change Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE M12, 4 POSITION, SIZE PG7, CABLE; Product Range:Micro-Change Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12N2591
Product Name Circular Connector, Receptacle M12, 4 Position, Size Pg7, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details